Anatech Electronics, Inc. 1110 MHz Ceramic Band Pass Filter AM1110B1341

Description
1110 MHz Ceramic Band Pass Filter
Request a Quote
Description
1110 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1110 MHz Ceramic Band Pass Filter - AM1110B1341 - Anatech Electronics, Inc.
Garfield, NJ, United States
1110 MHz Ceramic Band Pass Filter
AM1110B1341
1110 MHz Ceramic Band Pass Filter AM1110B1341
1110 MHz Ceramic Band Pass Filter

1110 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1110B1341
Product Name 1110 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1110 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details