Anatech Electronics, Inc. 110 MHz IF Saw Filter 20 MHz Bandwidth AM110S757

Description
110 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote
Description
110 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
110 MHz IF Saw Filter 20 MHz Bandwidth - AM110S757 - Anatech Electronics, Inc.
Garfield, NJ, United States
110 MHz IF Saw Filter 20 MHz Bandwidth
AM110S757
110 MHz IF Saw Filter 20 MHz Bandwidth AM110S757
110 MHz IF Saw Filter 20 MHz Bandwidth

110 MHz IF Saw Filter 20 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM110S757
Product Name 110 MHz IF Saw Filter 20 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 110 MHz
Bandwidth 20270 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details