Anatech Electronics, Inc. 110.303 MHz Crystal Bandpass Filter AM110.303CR310

Description
110.303 MHz Crystal Bandpass Filter
Request a Quote
Description
110.303 MHz Crystal Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
110.303 MHz Crystal Bandpass Filter - AM110.303CR310 - Anatech Electronics, Inc.
Garfield, NJ, United States
110.303 MHz Crystal Bandpass Filter
AM110.303CR310
110.303 MHz Crystal Bandpass Filter AM110.303CR310
110.303 MHz Crystal Bandpass Filter

110.303 MHz Crystal Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM110.303CR310
Product Name 110.303 MHz Crystal Bandpass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details