Anatech Electronics, Inc.
10 MHz Crystal Filter
AM10CR283
Description
10 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
10 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM10CR283 |
|
Product Name
|
10 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
10 MHz
|
|
Bandwidth
|
5 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2492 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2312 MHz
Bandwidth
19200 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10010 MHz
Bandwidth
320000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2034 MHz
Bandwidth
12000 kHz
View Details