Anatech Electronics, Inc. 1090 MHz Ceramic Band Pass Filter AM1090B1023

Description
1090MHz Ceramic Band Pass Filter for TCAS Communication
Request a Quote
Description
1090MHz Ceramic Band Pass Filter for TCAS Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz Ceramic Band Pass Filter - AM1090B1023 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz Ceramic Band Pass Filter
AM1090B1023
1090 MHz Ceramic Band Pass Filter AM1090B1023
1090MHz Ceramic Band Pass Filter for TCAS Communication

1090MHz Ceramic Band Pass Filter for TCAS Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1090B1023
Product Name 1090 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details