Anatech Electronics, Inc.
1086 MHz Saw Filter
AM1086S942
Description
1086 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1086 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1086S942 |
|
Product Name
|
1086 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
1086 MHz
|
|
Bandwidth
|
10000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3475 MHz
Bandwidth
25000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1375 MHz
Bandwidth
24000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5745 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
12000 kHz
View Details