Anatech Electronics, Inc. 1060 MHz Ceramic Band Pass Filter AM1060B1180

Description
1060 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote
Description
1060 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1060 MHz Ceramic Band Pass Filter - AM1060B1180 - Anatech Electronics, Inc.
Garfield, NJ, United States
1060 MHz Ceramic Band Pass Filter
AM1060B1180
1060 MHz Ceramic Band Pass Filter AM1060B1180
1060 MHz Ceramic Band Pass Filter for L Band applications

1060 MHz Ceramic Band Pass Filter for L Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1060B1180
Product Name 1060 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1060 MHz
Bandwidth 90000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter with SMA Female Connectors - AB1800B492-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details