Anatech Electronics, Inc. 1055 MHz Ceramic Band Pass Filter AM1055B1598

Description
1055 MHz Ceramic Band Pass Filter
Request a Quote
Description
1055 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1055 MHz Ceramic Band Pass Filter - AM1055B1598 - Anatech Electronics, Inc.
Garfield, NJ, United States
1055 MHz Ceramic Band Pass Filter
AM1055B1598
1055 MHz Ceramic Band Pass Filter AM1055B1598
1055 MHz Ceramic Band Pass Filter

1055 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1055B1598
Product Name 1055 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1055 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details