Anatech Electronics, Inc. 103 MHz IF Saw Filter 9 MHz Bandwidth AM103S579

Description
103 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote
Description
103 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
103 MHz IF Saw Filter 9 MHz Bandwidth - AM103S579 - Anatech Electronics, Inc.
Garfield, NJ, United States
103 MHz IF Saw Filter 9 MHz Bandwidth
AM103S579
103 MHz IF Saw Filter 9 MHz Bandwidth AM103S579
103 MHz IF Saw Filter 9 MHz Bandwidth

103 MHz IF Saw Filter 9 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM103S579
Product Name 103 MHz IF Saw Filter 9 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 103 MHz
Bandwidth 9910 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details