Anatech Electronics, Inc. 1030 MHz SAW Band Pass Filter AM1030S845

Description
1030 MHz SAW Band Pass Filter
Request a Quote
Description
1030 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz SAW Band Pass Filter - AM1030S845 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz SAW Band Pass Filter
AM1030S845
1030 MHz SAW Band Pass Filter AM1030S845
1030 MHz SAW Band Pass Filter

1030 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1030S845
Product Name 1030 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1030 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details