Anatech Electronics, Inc. 1010 MHz Connectorized Ceramic Band Pass Filter AM1010B1539-C

Description
1010 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
1010 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1010 MHz Connectorized Ceramic Band Pass Filter - AM1010B1539-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1010 MHz Connectorized Ceramic Band Pass Filter
AM1010B1539-C
1010 MHz Connectorized Ceramic Band Pass Filter AM1010B1539-C
1010 MHz Connectorized Ceramic Band Pass Filter

1010 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1010B1539-C
Product Name 1010 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1010 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor - AB2250B1153-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details