Anatech Electronics, Inc.
100 MHz Saw Filter
AM100S917
Description
100 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
100 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM100S917 |
|
Product Name
|
100 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
99.9 MHz
|
|
Bandwidth
|
20600 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2835 MHz
Bandwidth
56000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1600 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Fc
2092 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2282 MHz
Bandwidth
22000 kHz
View Details