Anatech Electronics, Inc.
100 MHz Saw Filter
AM100S248
Description
100 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
100 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM100S248 |
|
Product Name
|
100 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
100 MHz
|
|
Bandwidth
|
18700 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
18500 MHz
Bandwidth
5.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1747 MHz
Bandwidth
75000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2442 MHz
Bandwidth
70000 kHz
View Details