Anatech Electronics, Inc.
100 MHz Saw Filter
AM100S247
Description
100 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
100 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM100S247 |
|
Product Name
|
100 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
100 MHz
|
|
Bandwidth
|
18900 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2476 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Fc
5000 MHz
Bandwidth
205000 kHz
Insertion Loss
3 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
142 MHz
Bandwidth
3200 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
12000 kHz
View Details