Anatech Electronics, Inc. 100 MHz Crystal Band Pass Filter with SMA-F connectors AM100CR214-S

Description
100 MHz Crystal Band Pass Filter with SMA-F connectors
Request a Quote
Description
100 MHz Crystal Band Pass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz Crystal Band Pass Filter with SMA-F connectors - AM100CR214-S - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz Crystal Band Pass Filter with SMA-F connectors
AM100CR214-S
100 MHz Crystal Band Pass Filter with SMA-F connectors AM100CR214-S
100 MHz Crystal Band Pass Filter with SMA-F connectors

100 MHz Crystal Band Pass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM100CR214-S
Product Name 100 MHz Crystal Band Pass Filter with SMA-F connectors
Filter Type Bandpass
Filter Design Crystal Filter
Fc 100 MHz
Bandwidth 30 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details