Anatech Electronics, Inc. 1000.0 MHz SAW Band Pass Filter AM1000S842

Description
1000.0 MHz SAW Band Pass Filter
Request a Quote
Description
1000.0 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000.0 MHz SAW Band Pass Filter - AM1000S842 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000.0 MHz SAW Band Pass Filter
AM1000S842
1000.0 MHz SAW Band Pass Filter AM1000S842
1000.0 MHz SAW Band Pass Filter

1000.0 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1000S842
Product Name 1000.0 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1000 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details