Anatech Electronics, Inc. 1000 MHz Ceramic Band Pass Filter AM1000B1347

Description
1000 MHz Ceramic Band Pass Filter
Request a Quote
Description
1000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz Ceramic Band Pass Filter - AM1000B1347 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz Ceramic Band Pass Filter
AM1000B1347
1000 MHz Ceramic Band Pass Filter AM1000B1347
1000 MHz Ceramic Band Pass Filter

1000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1000B1347
Product Name 1000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1000 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details