Anatech Electronics, Inc. 1000 MHz Ceramic Band Pass Filter AM1000B1051

Description
1000 MHz Ceramic Band Pass Filter
Request a Quote
Description
1000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz Ceramic Band Pass Filter - AM1000B1051 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz Ceramic Band Pass Filter
AM1000B1051
1000 MHz Ceramic Band Pass Filter AM1000B1051
1000 MHz Ceramic Band Pass Filter

1000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1000B1051
Product Name 1000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1000 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details