Anatech Electronics, Inc. 10.7 MHz Crystal Band Pass Filter AM10.7CR358

Description
10.7 MHz Crystal Band Pass Filter
Request a Quote
Description
10.7 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10.7 MHz Crystal Band Pass Filter - AM10.7CR358 - Anatech Electronics, Inc.
Garfield, NJ, United States
10.7 MHz Crystal Band Pass Filter
AM10.7CR358
10.7 MHz Crystal Band Pass Filter AM10.7CR358
10.7 MHz Crystal Band Pass Filter

10.7 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM10.7CR358
Product Name 10.7 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 10.7 MHz
Bandwidth 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details