Anatech Electronics, Inc.
1.70 MHz Crystal Filter
AM1.70CR294
Description
1.70 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1.70 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1.70CR294 |
|
Product Name
|
1.70 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
1.7 MHz
|
|
Bandwidth
|
768 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1485 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2420 MHz
Bandwidth
32000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2442 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2410 MHz
Bandwidth
22000 kHz
View Details