Anatech Electronics, Inc. 9953 MHz Waveguide Bandpass Filter AE9953WB11554

Description
9953 MHz Waveguide Bandpass Filter
Request a Quote
Description
9953 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9953 MHz Waveguide Bandpass Filter - AE9953WB11554 - Anatech Electronics, Inc.
Garfield, NJ, United States
9953 MHz Waveguide Bandpass Filter
AE9953WB11554
9953 MHz Waveguide Bandpass Filter AE9953WB11554
9953 MHz Waveguide Bandpass Filter

9953 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9953WB11554
Product Name 9953 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 9953 MHz
Bandwidth 10000 kHz
Insertion Loss 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details