Anatech Electronics, Inc. 9925 MHz Waveguide Bandpass Filter AE9925WB11547

Description
9925 MHz Waveguide Bandpass Filter
Request a Quote
Description
9925 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9925 MHz Waveguide Bandpass Filter - AE9925WB11547 - Anatech Electronics, Inc.
Garfield, NJ, United States
9925 MHz Waveguide Bandpass Filter
AE9925WB11547
9925 MHz Waveguide Bandpass Filter AE9925WB11547
9925 MHz Waveguide Bandpass Filter

9925 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9925WB11547
Product Name 9925 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 9925 MHz
Bandwidth 20000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details