Anatech Electronics, Inc. 9920 MHz Cavity Bandpass Filter AE9920B12091

Description
9920 MHz Cavity Bandpass Filter
Request a Quote
Description
9920 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9920 MHz Cavity Bandpass Filter - AE9920B12091 - Anatech Electronics, Inc.
Garfield, NJ, United States
9920 MHz Cavity Bandpass Filter
AE9920B12091
9920 MHz Cavity Bandpass Filter AE9920B12091
9920 MHz Cavity Bandpass Filter

9920 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9920B12091
Product Name 9920 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9920 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details