Anatech Electronics, Inc. 9750 MHz Band Pass Filter AE9750B10804

Description
9750 MHz Band Pass Filter
Request a Quote
Description
9750 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9750 MHz Band Pass Filter - AE9750B10804 - Anatech Electronics, Inc.
Garfield, NJ, United States
9750 MHz Band Pass Filter
AE9750B10804
9750 MHz Band Pass Filter AE9750B10804
9750 MHz Band Pass Filter

9750 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9750B10804
Product Name 9750 MHz Band Pass Filter
Filter Type Bandpass
Fc 9750 MHz
Bandwidth 1.50E6 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details