Anatech Electronics, Inc. 9720 MHz Cavity Bandpass Filter AE9720B12099

Description
9720 MHz Cavity Bandpass Filter
Request a Quote
Description
9720 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9720 MHz Cavity Bandpass Filter - AE9720B12099 - Anatech Electronics, Inc.
Garfield, NJ, United States
9720 MHz Cavity Bandpass Filter
AE9720B12099
9720 MHz Cavity Bandpass Filter AE9720B12099
9720 MHz Cavity Bandpass Filter

9720 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9720B12099
Product Name 9720 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9720 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details