Anatech Electronics, Inc.
9720 MHz Cavity Bandpass Filter
AE9720B12089
Description
9720 MHz Cavity Bandpass
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
9720 MHz Cavity Bandpass
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE9720B12089 |
|
Product Name
|
9720 MHz Cavity Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
9720 MHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
2056 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1747 MHz
Bandwidth
75000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2072 MHz
Bandwidth
95000 kHz
View Details