Anatech Electronics, Inc. 9650 MHz Cavity Bandpass Filter AE9650B11494

Description
9650 MHz Cavity Bandpass Filter
Request a Quote
Description
9650 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9650 MHz Cavity Bandpass Filter - AE9650B11494 - Anatech Electronics, Inc.
Garfield, NJ, United States
9650 MHz Cavity Bandpass Filter
AE9650B11494
9650 MHz Cavity Bandpass Filter AE9650B11494
9650 MHz Cavity Bandpass Filter

9650 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9650B11494
Product Name 9650 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9650 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details