Anatech Electronics, Inc. 9620 MHz Cavity Bandpass Filter AE9620B12098

Description
9620 MHz Cavity Bandpass Filter
Request a Quote
Description
9620 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9620 MHz Cavity Bandpass Filter - AE9620B12098 - Anatech Electronics, Inc.
Garfield, NJ, United States
9620 MHz Cavity Bandpass Filter
AE9620B12098
9620 MHz Cavity Bandpass Filter AE9620B12098
9620 MHz Cavity Bandpass Filter

9620 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9620B12098
Product Name 9620 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9620 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details