Anatech Electronics, Inc. 960 MHz LC Band Pass Filter AE960B6179

Description
960 MHz LC Band Pass Filter
Request a Quote
Description
960 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
960 MHz LC Band Pass Filter - AE960B6179 - Anatech Electronics, Inc.
Garfield, NJ, United States
960 MHz LC Band Pass Filter
AE960B6179
960 MHz LC Band Pass Filter AE960B6179
960 MHz LC Band Pass Filter

960 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE960B6179
Product Name 960 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 960 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details