Anatech Electronics, Inc. 9600 MHz Waveguide Bandpass Filter AE9600WB11557

Description
9600 MHz Waveguide Bandpass Filter
Request a Quote
Description
9600 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9600 MHz Waveguide Bandpass Filter - AE9600WB11557 - Anatech Electronics, Inc.
Garfield, NJ, United States
9600 MHz Waveguide Bandpass Filter
AE9600WB11557
9600 MHz Waveguide Bandpass Filter AE9600WB11557
9600 MHz Waveguide Bandpass Filter

9600 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9600WB11557
Product Name 9600 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 9600 MHz
Bandwidth 60000 kHz
Insertion Loss 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details