Anatech Electronics, Inc. 95 MHz LC Band Pass Filter AE95B9430

Description
95 MHz LC Band Pass Filter
Request a Quote
Description
95 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
95 MHz LC Band Pass Filter - AE95B9430 - Anatech Electronics, Inc.
Garfield, NJ, United States
95 MHz LC Band Pass Filter
AE95B9430
95 MHz LC Band Pass Filter AE95B9430
95 MHz LC Band Pass Filter

95 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE95B9430
Product Name 95 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 95 MHz
Bandwidth 60000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details