Anatech Electronics, Inc. 9580 MHz Waveguide Bandpass Filter AE9580WB11555

Description
9580 MHz Waveguide Bandpass Filter
Request a Quote
Description
9580 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9580 MHz Waveguide Bandpass Filter - AE9580WB11555 - Anatech Electronics, Inc.
Garfield, NJ, United States
9580 MHz Waveguide Bandpass Filter
AE9580WB11555
9580 MHz Waveguide Bandpass Filter AE9580WB11555
9580 MHz Waveguide Bandpass Filter

9580 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9580WB11555
Product Name 9580 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 9580 MHz
Bandwidth 100000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details