Anatech Electronics, Inc. 9562.5 MHz Cavity Band Pass Filter AE9562B11250

Description
9562.5 MHz Cavity Band Pass Filter
Request a Quote
Description
9562.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9562.5 MHz Cavity Band Pass Filter - AE9562B11250 - Anatech Electronics, Inc.
Garfield, NJ, United States
9562.5 MHz Cavity Band Pass Filter
AE9562B11250
9562.5 MHz Cavity Band Pass Filter AE9562B11250
9562.5 MHz Cavity Band Pass Filter

9562.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9562B11250
Product Name 9562.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9562 MHz
Bandwidth 125000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details