Anatech Electronics, Inc. 9550 MHz Cavity Band Pass Filter AE9550B1377

Description
9550 MHz Cavity Band Pass Filter
Request a Quote
Description
9550 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9550 MHz Cavity Band Pass Filter - AE9550B1377 - Anatech Electronics, Inc.
Garfield, NJ, United States
9550 MHz Cavity Band Pass Filter
AE9550B1377
9550 MHz Cavity Band Pass Filter AE9550B1377
9550 MHz Cavity Band Pass Filter

9550 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9550B1377
Product Name 9550 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9550 MHz
Bandwidth 1.10E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details