Anatech Electronics, Inc. 945 MHz LC Bandpass Filter AE945B5059

Description
945 MHz LC Bandpass Filter
Request a Quote
Description
945 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
945 MHz LC Bandpass Filter - AE945B5059 - Anatech Electronics, Inc.
Garfield, NJ, United States
945 MHz LC Bandpass Filter
AE945B5059
945 MHz LC Bandpass Filter AE945B5059
945 MHz LC Bandpass Filter

945 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE945B5059
Product Name 945 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 945 MHz
Bandwidth 76000 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details