Anatech Electronics, Inc. 9450 MHz Cavity Band Pass Filter AE9450B11733

Description
9450 MHz Cavity Band Pass Filter
Request a Quote
Description
9450 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9450 MHz Cavity Band Pass Filter - AE9450B11733 - Anatech Electronics, Inc.
Garfield, NJ, United States
9450 MHz Cavity Band Pass Filter
AE9450B11733
9450 MHz Cavity Band Pass Filter AE9450B11733
9450 MHz Cavity Band Pass Filter

9450 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9450B11733
Product Name 9450 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9450 MHz
Bandwidth 300000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details