Anatech Electronics, Inc. 9420 MHz Cavity Bandpass Filter AE9420B12096

Description
9420 MHz Cavity Bandpass Filter
Request a Quote
Description
9420 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9420 MHz Cavity Bandpass Filter - AE9420B12096 - Anatech Electronics, Inc.
Garfield, NJ, United States
9420 MHz Cavity Bandpass Filter
AE9420B12096
9420 MHz Cavity Bandpass Filter AE9420B12096
9420 MHz Cavity Bandpass Filter

9420 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9420B12096
Product Name 9420 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9420 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details