Anatech Electronics, Inc. 9400 MHz Waveguide Bandpass Filter AE9400WB11545

Description
9400 MHz Waveguide Bandpass Filter
Request a Quote
Description
9400 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9400 MHz Waveguide Bandpass Filter - AE9400WB11545 - Anatech Electronics, Inc.
Garfield, NJ, United States
9400 MHz Waveguide Bandpass Filter
AE9400WB11545
9400 MHz Waveguide Bandpass Filter AE9400WB11545
9400 MHz Waveguide Bandpass Filter

9400 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9400WB11545
Product Name 9400 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 9400 MHz
Bandwidth 60000 kHz
Insertion Loss 1.99 dB
Unlock Full Specs
to access all available technical data

Similar Products

5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details