Anatech Electronics, Inc. 9400 MHz Band Pass Filter AE9400B11645

Description
9400 MHz Band Pass Filter
Request a Quote
Description
9400 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9400 MHz Band Pass Filter - AE9400B11645 - Anatech Electronics, Inc.
Garfield, NJ, United States
9400 MHz Band Pass Filter
AE9400B11645
9400 MHz Band Pass Filter AE9400B11645
9400 MHz Band Pass Filter

9400 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9400B11645
Product Name 9400 MHz Band Pass Filter
Filter Type Bandpass
Fc 9400 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details