Anatech Electronics, Inc. 9375 MHz Waveguide Bandpass Filter AE9375WB11542

Description
9375 MHz Waveguide Bandpass Filter
Request a Quote
Description
9375 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9375 MHz Waveguide Bandpass Filter - AE9375WB11542 - Anatech Electronics, Inc.
Garfield, NJ, United States
9375 MHz Waveguide Bandpass Filter
AE9375WB11542
9375 MHz Waveguide Bandpass Filter AE9375WB11542
9375 MHz Waveguide Bandpass Filter

9375 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9375WB11542
Product Name 9375 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 9375 MHz
Bandwidth 22000 kHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B776 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 10000 kHz
View Details