Anatech Electronics, Inc. 9370 MHz Cavity Band Pass Filter AE9370B10979

Description
9370 MHz Cavity Band Pass Filter
Request a Quote
Description
9370 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9370 MHz Cavity Band Pass Filter - AE9370B10979 - Anatech Electronics, Inc.
Garfield, NJ, United States
9370 MHz Cavity Band Pass Filter
AE9370B10979
9370 MHz Cavity Band Pass Filter AE9370B10979
9370 MHz Cavity Band Pass Filter

9370 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9370B10979
Product Name 9370 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9370 MHz
Bandwidth 160000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details