Anatech Electronics, Inc. 936 MHz Cavity Band Pass Filter AE936B11917

Description
936 MHz Cavity Band Pass Filter
Request a Quote
Description
936 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
936 MHz Cavity Band Pass Filter - AE936B11917 - Anatech Electronics, Inc.
Garfield, NJ, United States
936 MHz Cavity Band Pass Filter
AE936B11917
936 MHz Cavity Band Pass Filter AE936B11917
936 MHz Cavity Band Pass Filter

936 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE936B11917
Product Name 936 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 936 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5592 MHz WiFi Cavity Band Pass Filter - AB5592B778 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 40000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details