Anatech Electronics, Inc. 935.5 MHz Cavity Band Pass Filter AE935B11916

Description
935.5 MHz Cavity Band Pass Filter
Request a Quote
Description
935.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
935.5 MHz Cavity Band Pass Filter - AE935B11916 - Anatech Electronics, Inc.
Garfield, NJ, United States
935.5 MHz Cavity Band Pass Filter
AE935B11916
935.5 MHz Cavity Band Pass Filter AE935B11916
935.5 MHz Cavity Band Pass Filter

935.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE935B11916
Product Name 935.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 936 MHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details