Anatech Electronics, Inc. 9350 MHz Cavity Bandpass Filter AE9350B12010

Description
9350 MHz Cavity Bandpass Filter
Request a Quote
Description
9350 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9350 MHz Cavity Bandpass Filter - AE9350B12010 - Anatech Electronics, Inc.
Garfield, NJ, United States
9350 MHz Cavity Bandpass Filter
AE9350B12010
9350 MHz Cavity Bandpass Filter AE9350B12010
9350 MHz Cavity Bandpass Filter

9350 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9350B12010
Product Name 9350 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9350 MHz
Bandwidth 500000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details