Anatech Electronics, Inc. 9320 MHz Cavity Bandpass Filter AE9320B12085

Description
9320 MHz Cavity Bandpass Filter
Request a Quote
Description
9320 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9320 MHz Cavity Bandpass Filter - AE9320B12085 - Anatech Electronics, Inc.
Garfield, NJ, United States
9320 MHz Cavity Bandpass Filter
AE9320B12085
9320 MHz Cavity Bandpass Filter AE9320B12085
9320 MHz Cavity Bandpass Filter

9320 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9320B12085
Product Name 9320 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9320 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details