Anatech Electronics, Inc. 927.5 MHz Cavity Bandpass Filter for Outdoor AE927B12183-O

Description
927.5 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
927.5 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
927.5 MHz Cavity Bandpass Filter for Outdoor - AE927B12183-O - Anatech Electronics, Inc.
Garfield, NJ, United States
927.5 MHz Cavity Bandpass Filter for Outdoor
AE927B12183-O
927.5 MHz Cavity Bandpass Filter for Outdoor AE927B12183-O
927.5 MHz Cavity Bandpass Filter for Outdoor

927.5 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE927B12183-O
Product Name 927.5 MHz Cavity Bandpass Filter for Outdoor
Filter Type Bandpass
Fc 928 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details