Anatech Electronics, Inc. 925 MHz Cavity Band Pass Filter AE925B11903

Description
925 MHz Cavity Band Pass Filter
Request a Quote
Description
925 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
925 MHz Cavity Band Pass Filter - AE925B11903 - Anatech Electronics, Inc.
Garfield, NJ, United States
925 MHz Cavity Band Pass Filter
AE925B11903
925 MHz Cavity Band Pass Filter AE925B11903
925 MHz Cavity Band Pass Filter

925 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE925B11903
Product Name 925 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 925 MHz
Bandwidth 2000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details