Anatech Electronics, Inc. 9250 MHz Cavity Bandpass Filter AE9250B11944

Description
9250 MHz Cavity Bandpass Filter
Request a Quote
Description
9250 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9250 MHz Cavity Bandpass Filter - AE9250B11944 - Anatech Electronics, Inc.
Garfield, NJ, United States
9250 MHz Cavity Bandpass Filter
AE9250B11944
9250 MHz Cavity Bandpass Filter AE9250B11944
9250 MHz Cavity Bandpass Filter

9250 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9250B11944
Product Name 9250 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9250 MHz
Bandwidth 100000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
5777 MHz Cavity Band Pass Filter - AB5777B660 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5778 MHz
Bandwidth 20000 kHz
View Details