Anatech Electronics, Inc. 923.75 MHz Outdoor Cavity Band pass Filter AE923B11534

Description
923.75 MHz Cavity Band pass Filter for outdoor applications
Request a Quote
Description
923.75 MHz Cavity Band pass Filter for outdoor applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
923.75 MHz Outdoor Cavity Band pass Filter - AE923B11534 - Anatech Electronics, Inc.
Garfield, NJ, United States
923.75 MHz Outdoor Cavity Band pass Filter
AE923B11534
923.75 MHz Outdoor Cavity Band pass Filter AE923B11534
923.75 MHz Cavity Band pass Filter for outdoor applications

923.75 MHz Cavity Band pass Filter for outdoor applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE923B11534
Product Name 923.75 MHz Outdoor Cavity Band pass Filter
Filter Type Bandpass
Fc 924 MHz
Bandwidth 7500 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details