Anatech Electronics, Inc. 920 MHz Cavity Band Pass Filter AE920B11919

Description
920 MHz Cavity Band Pass Filter
Request a Quote
Description
920 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
920 MHz Cavity Band Pass Filter - AE920B11919 - Anatech Electronics, Inc.
Garfield, NJ, United States
920 MHz Cavity Band Pass Filter
AE920B11919
920 MHz Cavity Band Pass Filter AE920B11919
920 MHz Cavity Band Pass Filter

920 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE920B11919
Product Name 920 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 920 MHz
Bandwidth 160000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details